STMicroelectronics Power Drivers - Modules - STGIPL14K60-S STGIPL14K60-S

Description
Manufacturer: STMicroelectronics Win Source Part Number: 775039-STGIPL14K60-S Series: SLLIMM Type: IGBT Package: 38-PowerDIP Module (1.187", 30.15mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Family Name: STGIPL14K60-S Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 775039-STGIPL14K60-S Series: SLLIMM Type: IGBT Package: 38-PowerDIP Module (1.187", 30.15mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Family Name: STGIPL14K60-S Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - STGIPL14K60-S - 775039-STGIPL14K60-S - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - STGIPL14K60-S
775039-STGIPL14K60-S
Power Drivers - Modules - STGIPL14K60-S 775039-STGIPL14K60-S
Manufacturer: STMicroelectronics Win Source Part Number: 775039-STGIPL14K60-S Series: SLLIMM Type: IGBT Package: 38-PowerDIP Module (1.187", 30.15mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Family Name: STGIPL14K60-S Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 775039-STGIPL14K60-S
Series: SLLIMM
Type: IGBT
Package: 38-PowerDIP Module (1.187", 30.15mm)
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Voltage - Isolation: 2500Vrms
Family Name: STGIPL14K60-S
Categories: Discrete Semiconductor Products
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 775039-STGIPL14K60-S
Product Name Power Drivers - Modules - STGIPL14K60-S
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDN8533R - 2EDN8533R - Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 8 to 20 volts
View Details
 - 74LV1T125GVH - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC341DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details