STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIF7CH60TS-L

Description
Win Source Part Number: 1030807-STGIF7CH60TS -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.134", 28.80mm) Alternative Parts (Cross-Reference): STGIF7CH60TS-LSTGIF7 CH60TS-L.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-16503-5,497-165 03-5 Base Product Number: STGIF7
Request a Quote Datasheet
Description
Win Source Part Number: 1030807-STGIF7CH60TS -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.134", 28.80mm) Alternative Parts (Cross-Reference): STGIF7CH60TS-LSTGIF7 CH60TS-L.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-16503-5,497-165 03-5 Base Product Number: STGIF7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1030807-STGIF7CH60TS-L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1030807-STGIF7CH60TS-L
Discrete Semiconductor Products - Power Driver Modules 1030807-STGIF7CH60TS-L
Win Source Part Number: 1030807-STGIF7CH60TS -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.134", 28.80mm) Alternative Parts (Cross-Reference): STGIF7CH60TS-LSTGIF7 CH60TS-L.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-16503-5,497-165 03-5 Base Product Number: STGIF7

Win Source Part Number: 1030807-STGIF7CH60TS-L
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 13
Configuration: 3 Phase
Current: 10 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (1.134", 28.80mm)
Alternative Parts (Cross-Reference): STGIF7CH60TS-LSTGIF7CH60TS-L.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-16503-5,497-16503-5
Base Product Number: STGIF7

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1030807-STGIF7CH60TS-L
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6266KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Current 1 amps
View Details
Clock Buffers, Drivers - SI53352BD12751-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details