STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIF5CH60TS-E

Description
Win Source Part Number: 1279083-STGIF5CH60TS -E Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 8 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.327", 33.70mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIF5
Request a Quote Datasheet
Description
Win Source Part Number: 1279083-STGIF5CH60TS -E Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 8 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.327", 33.70mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIF5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279083-STGIF5CH60TS-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279083-STGIF5CH60TS-E
Discrete Semiconductor Products - Power Driver Modules 1279083-STGIF5CH60TS-E
Win Source Part Number: 1279083-STGIF5CH60TS -E Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 8 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.327", 33.70mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIF5

Win Source Part Number: 1279083-STGIF5CH60TS-E
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 156
Configuration: 3 Phase Inverter
Current: 8 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (1.327", 33.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STGIF5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279083-STGIF5CH60TS-E
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6B595KLW - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 2EDN7534G - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
View Details
Specialty Logic - 1727-74AUP1Z04GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details