STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIF10CH60TS-L

Description
Win Source Part Number: 1279092-STGIF10CH60T S-L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.134", 28.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16114-5 Base Product Number: STGIF10
Request a Quote Datasheet
Description
Win Source Part Number: 1279092-STGIF10CH60T S-L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.134", 28.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16114-5 Base Product Number: STGIF10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279092-STGIF10CH60TS-L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279092-STGIF10CH60TS-L
Discrete Semiconductor Products - Power Driver Modules 1279092-STGIF10CH60TS-L
Win Source Part Number: 1279092-STGIF10CH60T S-L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Inverter Current: 15 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.134", 28.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16114-5 Base Product Number: STGIF10

Win Source Part Number: 1279092-STGIF10CH60TS-L
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 13
Configuration: 3 Phase Inverter
Current: 15 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (1.134", 28.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16114-5
Base Product Number: STGIF10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279092-STGIF10CH60TS-L
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6271KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Down (Buck), Step-Up (Boost)
Switching Frequency 700 kHz
View Details
Gate Driver IC - 906-1EDI20I12MHXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
LED Drivers - NCR402TR - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 16 volts
View Details