STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIB8CH60TS-L

Description
Win Source Part Number: 1179739-STGIB8CH60TS -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 12 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19153,STGIB8CH60 TS-L-ND Base Product Number: STGIB8 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1179739-STGIB8CH60TS -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 12 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19153,STGIB8CH60 TS-L-ND Base Product Number: STGIB8 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1179739-STGIB8CH60TS-L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1179739-STGIB8CH60TS-L
Discrete Semiconductor Products - Power Driver Modules 1179739-STGIB8CH60TS-L
Win Source Part Number: 1179739-STGIB8CH60TS -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 12 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19153,STGIB8CH60 TS-L-ND Base Product Number: STGIB8 Product Status: Last Time Buy

Win Source Part Number: 1179739-STGIB8CH60TS-L
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 156
Configuration: 3 Phase Inverter
Current: 12 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (1.146", 29.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19153,STGIB8CH60TS-L-ND
Base Product Number: STGIB8
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1179739-STGIB8CH60TS-L
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6285EET-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
Power - Gate Driver ICs - 2EDL8023G3C - 2EDL8023G3C - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 8 to 17 volts
View Details
Specialty Logic - 1727-74LVC1GX04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details