STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIB30M60TS-L

Description
Win Source Part Number: 976317-STGIB30M60TS- L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Inverter Current: 35 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGIB30M60TS-L-ND,Q1 1416140,497-18095 Base Product Number: STGIB30
Request a Quote Datasheet
Description
Win Source Part Number: 976317-STGIB30M60TS- L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Inverter Current: 35 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGIB30M60TS-L-ND,Q1 1416140,497-18095 Base Product Number: STGIB30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 976317-STGIB30M60TS-L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
976317-STGIB30M60TS-L
Discrete Semiconductor Products - Power Driver Modules 976317-STGIB30M60TS-L
Win Source Part Number: 976317-STGIB30M60TS- L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Inverter Current: 35 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGIB30M60TS-L-ND,Q1 1416140,497-18095 Base Product Number: STGIB30

Win Source Part Number: 976317-STGIB30M60TS-L
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 13
Configuration: 3 Phase Inverter
Current: 35 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (1.146", 29.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STGIB30M60TS-L-ND,Q11416140,497-18095
Base Product Number: STGIB30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 976317-STGIB30M60TS-L
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6818KEPTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 32
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver IC - 906-1EDI05I12AFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
3 suppliers
 - 74VHCT244PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details