STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIB15CH60S-L

Description
Win Source Part Number: 1210321-STGIB15CH60S -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIB15
Request a Quote Datasheet
Description
Win Source Part Number: 1210321-STGIB15CH60S -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIB15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1210321-STGIB15CH60S-L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1210321-STGIB15CH60S-L
Discrete Semiconductor Products - Power Driver Modules 1210321-STGIB15CH60S-L
Win Source Part Number: 1210321-STGIB15CH60S -L Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 156 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STGIB15

Win Source Part Number: 1210321-STGIB15CH60S-L
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 156
Configuration: 3 Phase Inverter
Current: 20 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (1.146", 29.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STGIB15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1210321-STGIB15CH60S-L
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - Automotive gate driver ICs - EiceDRIVER™ isolated gate driver ICs for EV - 1EDI3025AS - 1EDI3025AS - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details
Clock Buffers, Drivers - 74AVC1T1022DPJ - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details