STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIB10CH60TS-LZ

Description
Win Source Part Number: 1376929-STGIB10CH60T S-LZ Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 51 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: SLLIMM™ Package: Tube Product Status: Active Package / Case: 26-PowerDIP Module (1.146", 29.10mm) Base Product Number: STGIB10 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1500Vrms Current: 15 A Voltage: 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1376929-STGIB10CH60T S-LZ Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 51 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: SLLIMM™ Package: Tube Product Status: Active Package / Case: 26-PowerDIP Module (1.146", 29.10mm) Base Product Number: STGIB10 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1500Vrms Current: 15 A Voltage: 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1376929-STGIB10CH60TS-LZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1376929-STGIB10CH60TS-LZ
Discrete Semiconductor Products - Power Driver Modules 1376929-STGIB10CH60TS-LZ
Win Source Part Number: 1376929-STGIB10CH60T S-LZ Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 51 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: SLLIMM™ Package: Tube Product Status: Active Package / Case: 26-PowerDIP Module (1.146", 29.10mm) Base Product Number: STGIB10 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 1500Vrms Current: 15 A Voltage: 600 V

Win Source Part Number: 1376929-STGIB10CH60TS-LZ
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 51 pct.
Type: IGBT
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: SLLIMM™
Package: Tube
Product Status: Active
Package / Case: 26-PowerDIP Module (1.146", 29.10mm)
Base Product Number: STGIB10
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase Inverter
Voltage - Isolation: 1500Vrms
Current: 15 A
Voltage: 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1376929-STGIB10CH60TS-LZ
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6217KLJTR-1-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 1.5 amps
View Details
Specs
Number of Outputs 6 Output
Supply Voltage 13 to 17.5 volts
Rise Time 60 ns
View Details
2 suppliers
 - 74AHCT244D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details