DIGITAL ISO 4KV 1CH GATE DVR 8SO Product overview: STGAP2SICSNTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-STGAP2SICSNTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372562-STGAP2SICSNT
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: STGAP2
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Current - Output High, Low: 4A, 4A
Approval Agency: UL
Voltage - Isolation: 4000Vrms
Rise / Fall Time (Typ): 30ns, 30ns
Current - Peak Output: 4A
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Pulse Width Distortion (Max): 20ns
Voltage - Output Supply: 16.4V ~ 26V
DIGITAL ISO 4KV 1CH GATE DVR 8SO
GATE DRIVER, 3.1V-5.5V, SOIC ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-STGAP2SICSNTR | 1372562-STGAP2SICSNTR | STGAP2SICSNTR | 69AJ1065 |
| Product Name | 4KV Gate Driver IC | Isolators - Isolators - Gate Drivers | Isolators - Isolators - Gate Drivers | Gate Driver, 3.1V-5.5V, Soic Rohs Compliant Stmicroelectronics |
| Number of Outputs | 1; 1 | |||
| Supply Voltage | 3.1 to 5.5 volts | |||
| Rise Time | 30 ns | 30 ns | ||
| Fall Time | 30 ns | 30 ns | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |