STMicroelectronics, Inc. Isolators - Isolators - Gate Drivers STGAP2SICS

Description
Win Source Part Number: 1372555-STGAP2SICS Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SO Base Product Number: STGAP2 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Current - Output High, Low: 4A, 4A Approval Agency: UL Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 30ns, 30ns Current - Peak Output: 4A Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Pulse Width Distortion (Max): 20ns Voltage - Output Supply: 3V ~ 5.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1372555-STGAP2SICS Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SO Base Product Number: STGAP2 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Current - Output High, Low: 4A, 4A Approval Agency: UL Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 30ns, 30ns Current - Peak Output: 4A Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Pulse Width Distortion (Max): 20ns Voltage - Output Supply: 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1372555-STGAP2SICS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1372555-STGAP2SICS
Isolators - Isolators - Gate Drivers 1372555-STGAP2SICS
Win Source Part Number: 1372555-STGAP2SICS Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SO Base Product Number: STGAP2 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Current - Output High, Low: 4A, 4A Approval Agency: UL Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 30ns, 30ns Current - Peak Output: 4A Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Pulse Width Distortion (Max): 20ns Voltage - Output Supply: 3V ~ 5.5V

Win Source Part Number: 1372555-STGAP2SICS
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SO
Base Product Number: STGAP2
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Current - Output High, Low: 4A, 4A
Approval Agency: UL
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 30ns, 30ns
Current - Peak Output: 4A
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Pulse Width Distortion (Max): 20ns
Voltage - Output Supply: 3V ~ 5.5V

Buy Now Datasheet
5KV Gate Driver IC - 906-STGAP2SICS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Gate Driver IC
906-STGAP2SICS
5KV Gate Driver IC 906-STGAP2SICS
DIGITAL ISO 5KV 1CH GATE DVR 8SO Product overview: STGAP2SICS from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-STGAP2SICS can be used for catalog matching and distributor lookup.

DIGITAL ISO 5KV 1CH GATE DVR 8SO Product overview: STGAP2SICS from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-STGAP2SICS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Driver, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 91AH9101 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C Rohs Compliant Stmicroelectronics
91AH9101
Mosfet Driver, -40 To 125Deg C Rohs Compliant Stmicroelectronics 91AH9101
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
STGAP2SICS
Isolators - Isolators - Gate Drivers STGAP2SICS
DIGITAL ISO 5KV 1CH GATE DVR 8SO

DIGITAL ISO 5KV 1CH GATE DVR 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1372555-STGAP2SICS 906-STGAP2SICS 91AH9101 STGAP2SICS
Product Name Isolators - Isolators - Gate Drivers 5KV Gate Driver IC Mosfet Driver, -40 To 125Deg C Rohs Compliant Stmicroelectronics Isolators - Isolators - Gate Drivers
Output Voltage 5.5 volts
Rise Time 30 ns 30 ns
Fall Time 30 ns 30 ns
Propagation Delay 90 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDN8523GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Inverting
Output Current 5 amps
View Details
3 suppliers
Specialty Logic - 1727-74AUP1Z04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details