DIGITAL ISO 6KV 2CH GT DVR 36SO Product overview: STGAP2HDMTR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 6KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-STGAP2HDMTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372552-STGAP2HDMTR
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 36-BSOP (0.295", 7.50mm Width), 32 Leads
Supplier Device Package: 36-SO
Base Product Number: STGAP2
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 2
Current - Output High, Low: 4A, 4A
Approval Agency: UL, VDE
Voltage - Isolation: 6000Vrms
Rise / Fall Time (Typ): 30ns, 30ns
Current - Peak Output: 4A
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Voltage - Output Supply: 3.1V ~ 5.5V
DIGITAL ISO 6KV 2CH GT DVR 36SO
GATE DRIVER, HALF BRIDGE, MOSFET, SO-36W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-STGAP2HDMTR | 1372552-STGAP2HDMTR | STGAP2HDMTR | 25AK1323 |
| Product Name | Dual 6KV Gate Driver IC | Isolators - Isolators - Gate Drivers | Isolators - Isolators - Gate Drivers | Gate Driver, Half Bridge, Mosfet, So-36W Rohs Compliant Stmicroelectronics |
| Number of Outputs | 1; 1 Output | |||
| Supply Voltage | 3.1 to 5.5 volts | |||
| Rise Time | 30 ns | 30 ns | ||
| Fall Time | 30 ns | 30 ns | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |