STMicroelectronics, Inc. 15 kV Analog Switch and Multiplexer IC STG4158BJR

Description
Low voltage 0.6 Ω typ single SPDT switch with break-before-make feature and 15 kV ESD protection Product overview: STG4158BJR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 kV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15 kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG4158BJR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low voltage 0.6 Ω typ single SPDT switch with break-before-make feature and 15 kV ESD protection Product overview: STG4158BJR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 kV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15 kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG4158BJR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15 kV Analog Switch and Multiplexer IC
747-STG4158BJR
15 kV Analog Switch and Multiplexer IC 747-STG4158BJR
Low voltage 0.6 Ω typ single SPDT switch with break-before-make feature and 15 kV ESD protection Product overview: STG4158BJR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 kV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15 kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG4158BJR can be used for catalog matching and distributor lookup.

Low voltage 0.6 Ω typ single SPDT switch with break-before-make feature and 15 kV ESD protection Product overview: STG4158BJR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 kV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15 kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG4158BJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4158BJR - 066369-STG4158BJR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4158BJR
066369-STG4158BJR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4158BJR 066369-STG4158BJR
Manufacturer: STMicroelectronics Win Source Part Number: 066369-STG4158BJR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 40MHz Charge Injection: 230pC Crosstalk: -61dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm (Typ) Case / Package: 6-FlipChip (1.23x0.83) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 28ns, 13ns Channel Capacitance(CS off, CD off): 30pF Max Leakage Current (IS off): 30nA Alternative Parts (Cross-Reference): FSA839UCX; ADG852BCPZ-REEL7; ADG852BCPZ-R2; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 066369-STG4158BJR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 40MHz
Charge Injection: 230pC
Crosstalk: -61dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm (Typ)
Case / Package: 6-FlipChip (1.23x0.83)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 28ns, 13ns
Channel Capacitance(CS off, CD off): 30pF
Max Leakage Current (IS off): 30nA
Alternative Parts (Cross-Reference): FSA839UCX; ADG852BCPZ-REEL7; ADG852BCPZ-R2;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - STG4158BJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
STG4158BJR
Analog Switches, Multiplexers, Demultiplexers STG4158BJR
1 Circuit IC Switch 2:1 600mOhm (Typ) 6-FlipChip (1.23x0.83)

1 Circuit IC Switch 2:1 600mOhm (Typ) 6-FlipChip (1.23x0.83)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - STG4158BJR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
STG4158BJR
Interface - Analog Switches, Multiplexers, Demultiplexers STG4158BJR
IC SWITCH SPDT 6FLIPCHIP

IC SWITCH SPDT 6FLIPCHIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-STG4158BJR 066369-STG4158BJR STG4158BJR STG4158BJR
Product Name 15 kV Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG4158BJR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.65 to 4.5 volts 1.65 to 4.5 volts
Bandwidth 40 MHz 40 MHz 40 MHz 40 MHz
Min Operating Current 5.00E-5 mA
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-3430-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 5.5 volts
Ron 120 ohms
View Details
4 suppliers
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM96G4 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Multiplexer & Demultiplexer ICs - 1898399P - RS Components, Ltd.
Specs
Configuration 2 x SPST
Number of Pins 8
View Details