STMicroelectronics, Inc. Dual DFN Analog Switch and Multiplexer IC STG3684ADTR

Description
DUAL 1-CHANNEL, SGL POLE DOUBLE THROW SWITCH, DSO10, 2 X 2.30 MM, LEAD FREE, DFN-10 Product overview: STG3684ADTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3684ADTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL 1-CHANNEL, SGL POLE DOUBLE THROW SWITCH, DSO10, 2 X 2.30 MM, LEAD FREE, DFN-10 Product overview: STG3684ADTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3684ADTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual DFN Analog Switch and Multiplexer IC
747-STG3684ADTR
Dual DFN Analog Switch and Multiplexer IC 747-STG3684ADTR
DUAL 1-CHANNEL, SGL POLE DOUBLE THROW SWITCH, DSO10, 2 X 2.30 MM, LEAD FREE, DFN-10 Product overview: STG3684ADTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3684ADTR can be used for catalog matching and distributor lookup.

DUAL 1-CHANNEL, SGL POLE DOUBLE THROW SWITCH, DSO10, 2 X 2.30 MM, LEAD FREE, DFN-10 Product overview: STG3684ADTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3684ADTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3684ADTR - 038720-STG3684ADTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3684ADTR
038720-STG3684ADTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3684ADTR 038720-STG3684ADTR
Manufacturer: STMicroelectronics Win Source Part Number: 038720-STG3684ADTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 55MHz Charge Injection: 49pC Crosstalk: -72dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 10-DFN (2.3x2.0) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 55ns, 30ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 20nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038720-STG3684ADTR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 55MHz
Charge Injection: 49pC
Crosstalk: -72dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 10-DFN (2.3x2.0)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 55ns, 30ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 20nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - STG3684ADTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
STG3684ADTR
Analog Switches, Multiplexers, Demultiplexers STG3684ADTR
2 Circuit IC Switch 2:1 500mOhm 10-DFN (2.3x2)

2 Circuit IC Switch 2:1 500mOhm 10-DFN (2.3x2)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - STG3684ADTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
STG3684ADTR
Interface - Analog Switches, Multiplexers, Demultiplexers STG3684ADTR
IC SWITCH DUAL SPDT 10UFDFN

IC SWITCH DUAL SPDT 10UFDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-STG3684ADTR 038720-STG3684ADTR STG3684ADTR STG3684ADTR
Product Name Dual DFN Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3684ADTR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts
Bandwidth 55 MHz 55 MHz 55 MHz 55 MHz
Min Operating Current 5.00E-5 mA
Power Dissipation 1120 milliwatts
Unlock Full Specs
to access all available technical data