STMicroelectronics, Inc. N-Channel 1200 V 1.65 Ohm 6 A MOSFET Transistor STFW8N120K5

Description
N-channel 1200 V, 1.65 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-3PF package Product overview: STFW8N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 1.65 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 1.65 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW8N120K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 1200 V, 1.65 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-3PF package Product overview: STFW8N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 1.65 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 1.65 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW8N120K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1200 V 1.65 Ohm 6 A MOSFET Transistor
278-STFW8N120K5
N-Channel 1200 V 1.65 Ohm 6 A MOSFET Transistor 278-STFW8N120K5
N-channel 1200 V, 1.65 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-3PF package Product overview: STFW8N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 1.65 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 1.65 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW8N120K5 can be used for catalog matching and distributor lookup.

N-channel 1200 V, 1.65 Ohm typ., 6 A MDmesh K5 Power MOSFET in a TO-3PF package Product overview: STFW8N120K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 1.65 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 1.65 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW8N120K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278088-STFW8N120K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278088-STFW8N120K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278088-STFW8N120K5
Win Source Part Number: 1278088-STFW8N120K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ K5 Package: Tube Standard Package: 300 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 2Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 48W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 13.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 505 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STFW8 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278088-STFW8N120K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ K5
Package: Tube
Standard Package: 300
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 2Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 48W (Tc)
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Gate Charge (Qg) (Max) @ Vgs: 13.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 505 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STFW8
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - STFW8N120K5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STFW8N120K5-ND
Single FETs, MOSFETs STFW8N120K5-ND
N-Channel 1200V 6A (Tc) 48W (Tc) Through Hole TO-3PF

N-Channel 1200V 6A (Tc) 48W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Single FETs, MOSFETs - STFW8N120K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STFW8N120K5
Single FETs, MOSFETs STFW8N120K5
MOSFET N-CH 1200V 6A TO3PF

MOSFET N-CH 1200V 6A TO3PF

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFW8N120K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFW8N120K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFW8N120K5
MOSFET N-CH 1200V 6A TO3PF

MOSFET N-CH 1200V 6A TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STFW8N120K5 1278088-STFW8N120K5 STFW8N120K5-ND STFW8N120K5 STFW8N120K5
Product Name N-Channel 1200 V 1.65 Ohm 6 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-3; SOT3 TO-3; TO-3P-3 Full Pack TO-3; TO-3P-3 Full Pack TO-3P-3 Full Pack
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data