N-Channel 1200V 6A (Tc) 63W (Tc) Through Hole TO-3PF
Manufacturer: STMicroelectronics
Win Source Part Number: 935350-STFW6N120K3
Series: SuperMESH3™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1200 V 6A (Tc) 63W (Tc) Through Hole TO-3PF
Package: Tube
Package: TO-3P-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: STFW
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 497-12122, -497-12122
N-channel 1200 V, 1.95 Ohm, 6 A Zener-protected SuperMESH3(TM) Power MOSFET in TO-3PF package Product overview: STFW6N120K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 1200 V, 1.95 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 1200 V, 1.95 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW6N120K3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 1200V 6A ISOWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-12122-ND | 935350-STFW6N120K3 | 278-STFW6N120K3 | STFW6N120K3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW6N120K3 | N-Channel Zener 1200 V 1.95 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |