STMicroelectronics, Inc. 650V 58A 3PF MOSFET Transistor STFW69N65M5

Description
650V 58A N-CH MOSFET, 45mR RdsOn, TO-3PF Product overview: STFW69N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 58A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW69N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 58A N-CH MOSFET, 45mR RdsOn, TO-3PF Product overview: STFW69N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 58A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW69N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 58A 3PF MOSFET Transistor
278-STFW69N65M5
650V 58A 3PF MOSFET Transistor 278-STFW69N65M5
650V 58A N-CH MOSFET, 45mR RdsOn, TO-3PF Product overview: STFW69N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 58A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW69N65M5 can be used for catalog matching and distributor lookup.

650V 58A N-CH MOSFET, 45mR RdsOn, TO-3PF Product overview: STFW69N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 58A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 58A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW69N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12977-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12977-5-ND
Single FETs, MOSFETs 497-12977-5-ND
N-Channel 650V 58A (Tc) 79W (Tc) Through Hole TO-3PF

N-Channel 650V 58A (Tc) 79W (Tc) Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW69N65M5 - 897976-STFW69N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW69N65M5
897976-STFW69N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW69N65M5 897976-STFW69N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 897976-STFW69N65M5 Series: MDmesh™ V Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 58A (Tc) 79W (Tc) Through Hole TO-3PF Package: TO-3P-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STFW69 Categories: Discrete Semiconductor Products Case / Package: TO-3PF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-12977-5, -1138-STFW69N65M5

Manufacturer: STMicroelectronics
Win Source Part Number: 897976-STFW69N65M5
Series: MDmesh™ V
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 58A (Tc) 79W (Tc) Through Hole TO-3PF
Package: TO-3P-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STFW69
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-12977-5, -1138-STFW69N65M5

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.037 Ohm 58A MDMesh M5 MOS

MOSFET N-Ch 650V 0.037 Ohm 58A MDMesh M5 MOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFW69N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFW69N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFW69N65M5
MOSFET N-CH 650V 58A ISOWATT

MOSFET N-CH 650V 58A ISOWATT

Supplier's Site
Mosfet, N-Ch, 650V, 58A, 150Deg C, 79W Rohs Compliant Stmicroelectronics - 69AH2709 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 58A, 150Deg C, 79W Rohs Compliant Stmicroelectronics
69AH2709
Mosfet, N-Ch, 650V, 58A, 150Deg C, 79W Rohs Compliant Stmicroelectronics 69AH2709
MOSFET, N-CH, 650V, 58A, 150DEG C, 79W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 58A, 150DEG C, 79W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STFW69N65M5 497-12977-5-ND 897976-STFW69N65M5 STFW69N65M5 STFW69N65M5 69AH2709
Product Name 650V 58A 3PF MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW69N65M5 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 58A, 150Deg C, 79W Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data