STMicroelectronics, Inc. Single FETs, MOSFETs STFW60N65M5

Description
N-Channel 650V 46A (Tc) 79W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
N-Channel 650V 46A (Tc) 79W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11325-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11325-5-ND
Single FETs, MOSFETs 497-11325-5-ND
N-Channel 650V 46A (Tc) 79W (Tc) Through Hole TO-3PF

N-Channel 650V 46A (Tc) 79W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Singapore, Singapore
650V 46A MOSFET Transistor
278-STFW60N65M5
650V 46A MOSFET Transistor 278-STFW60N65M5
650V 46A 59mR N-CH Power MOSFET Product overview: STFW60N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW60N65M5 can be used for catalog matching and distributor lookup.

650V 46A 59mR N-CH Power MOSFET Product overview: STFW60N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW60N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278032-STFW60N65M5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278032-STFW60N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278032-STFW60N65M5
Win Source Part Number: 1278032-STFW60N65M5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ V Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Rds On (Max) @ Id, Vgs: 59mOhm @ 23A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 79W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 139 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6810 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-11325-5,497-113 25-5 Base Product Number: STFW Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278032-STFW60N65M5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ V
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 46A (Tc)
Rds On (Max) @ Id, Vgs: 59mOhm @ 23A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 79W (Tc)
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Gate Charge (Qg) (Max) @ Vgs: 139 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6810 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-11325-5,497-11325-5
Base Product Number: STFW
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFW60N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFW60N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFW60N65M5
MOSFET N-CH 650V 46A ISOWATT

MOSFET N-CH 650V 46A ISOWATT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 497-11325-5-ND 278-STFW60N65M5 1278032-STFW60N65M5 STFW60N65M5
Product Name Single FETs, MOSFETs 650V 46A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details