STMicroelectronics, Inc. N-Channel 650 V 0.067 Ohm 35 A MOSFET Transistor STFW45N65M5

Description
N-channel 650 V, 0.067 Ohm typ., 35 A, MDmesh M5 Power MOSFET in TO-3PF package Product overview: STFW45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.067 Ohm, 35 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.067 Ohm, 35 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW45N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 0.067 Ohm typ., 35 A, MDmesh M5 Power MOSFET in TO-3PF package Product overview: STFW45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.067 Ohm, 35 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.067 Ohm, 35 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW45N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 0.067 Ohm 35 A MOSFET Transistor
278-STFW45N65M5
N-Channel 650 V 0.067 Ohm 35 A MOSFET Transistor 278-STFW45N65M5
N-channel 650 V, 0.067 Ohm typ., 35 A, MDmesh M5 Power MOSFET in TO-3PF package Product overview: STFW45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.067 Ohm, 35 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.067 Ohm, 35 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW45N65M5 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.067 Ohm typ., 35 A, MDmesh M5 Power MOSFET in TO-3PF package Product overview: STFW45N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.067 Ohm, 35 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.067 Ohm, 35 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW45N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW45N65M5 - 897975-STFW45N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW45N65M5
897975-STFW45N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW45N65M5 897975-STFW45N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 897975-STFW45N65M5 Series: MDmesh™ V Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 35A (Tc) 57W (Tc) Through Hole TO-3PF Package: TO-3P-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STFW45 Categories: Discrete Semiconductor Products Case / Package: TO-3PF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15539-5, 497-15539-5

Manufacturer: STMicroelectronics
Win Source Part Number: 897975-STFW45N65M5
Series: MDmesh™ V
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 35A (Tc) 57W (Tc) Through Hole TO-3PF
Package: TO-3P-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STFW45
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15539-5, 497-15539-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-15539-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15539-5-ND
Single FETs, MOSFETs 497-15539-5-ND
N-Channel 650V 35A (Tc) 57W (Tc) Through Hole TO-3PF

N-Channel 650V 35A (Tc) 57W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFW45N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFW45N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFW45N65M5
MOSFET N-CH 650V 35A ISOWATT

MOSFET N-CH 650V 35A ISOWATT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STFW45N65M5 897975-STFW45N65M5 497-15539-5-ND STFW45N65M5
Product Name N-Channel 650 V 0.067 Ohm 35 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW45N65M5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

30V 5.3A MOSFET Transistor - 289-AUIRF7303Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details