STMicroelectronics, Inc. Single FETs, MOSFETs STFW40N60M2

Description
N-Channel 600V 34A (Tc) 63W (Tc) Through Hole TO-3PF
Request a Quote
Description
N-Channel 600V 34A (Tc) 63W (Tc) Through Hole TO-3PF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STF40N60M2 is an N-channel power MOSFET with a maximum drain-source voltage (VDS) of 600V and a continuous drain current (ID) rating of 34A. It features a low on-resistance of 0.078 ,Ѷ typical, which contributes to its efficiency in high-performance applications. The device is designed using MDmesh,Ñ¢ M2 technology, providing optimized switching characteristics and low gate charge. It is suitable for various applications, including LLC converters and resonant converters. The MOSFET is available in a TO-3PF package and is 100% avalanche tested, ensuring reliability in demanding environments. Additionally, it has a maximum gate-source voltage of ±25V and operates within a temperature range of -55 to 150°C.

Datasheet Summary
Powered by GS/AI

The STF40N60M2 is an N-channel power MOSFET with a maximum drain-source voltage (VDS) of 600V and a continuous drain current (ID) rating of 34A. It features a low on-resistance of 0.078 ,Ѷ typical, which contributes to its efficiency in high-performance applications. The device is designed using MDmesh,Ñ¢ M2 technology, providing optimized switching characteristics and low gate charge. It is suitable for various applications, including LLC converters and resonant converters. The MOSFET is available in a TO-3PF package and is 100% avalanche tested, ensuring reliability in demanding environments. Additionally, it has a maximum gate-source voltage of ±25V and operates within a temperature range of -55 to 150°C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15538-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15538-5-ND
Single FETs, MOSFETs 497-15538-5-ND
N-Channel 600V 34A (Tc) 63W (Tc) Through Hole TO-3PF

N-Channel 600V 34A (Tc) 63W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.078 Ohm 34 A MOSFET Transistor
278-STFW40N60M2
N-Channel 600 V 0.078 Ohm 34 A MOSFET Transistor 278-STFW40N60M2
N-channel 600 V, 0.078 Ohm typ., 34 A MDmesh M2 Power MOSFET in TO-3PF package Product overview: STFW40N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.078 Ohm, 34 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.078 Ohm, 34 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW40N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.078 Ohm typ., 34 A MDmesh M2 Power MOSFET in TO-3PF package Product overview: STFW40N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.078 Ohm, 34 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.078 Ohm, 34 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW40N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278106-STFW40N60M2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278106-STFW40N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278106-STFW40N60M2
Win Source Part Number: 1278106-STFW40N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Plus Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 34A (Tc) Rds On (Max) @ Id, Vgs: 88mOhm @ 17A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 63W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 57 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15538-5 Base Product Number: STFW40 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278106-STFW40N60M2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ II Plus
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Rds On (Max) @ Id, Vgs: 88mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 63W (Tc)
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Gate Charge (Qg) (Max) @ Vgs: 57 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2500 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15538-5
Base Product Number: STFW40
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - STFW40N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STFW40N60M2
Single FETs, MOSFETs STFW40N60M2
MOSFET N-CH 600V 34A ISOWATT

MOSFET N-CH 600V 34A ISOWATT

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 34A, To-3Pf; Channel Type Stmicroelectronics - 45AC7548 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 34A, To-3Pf; Channel Type Stmicroelectronics
45AC7548
Mosfet, N-Ch, 600V, 34A, To-3Pf; Channel Type Stmicroelectronics 45AC7548
MOSFET, N-CH, 600V, 34A, TO-3PF; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:34A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 34A, TO-3PF; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:34A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.078 Ohm typ., 34 A MDmesh M2 Power MOSFET in TO-3PF package

MOSFET N-channel 600 V, 0.078 Ohm typ., 34 A MDmesh M2 Power MOSFET in TO-3PF package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFW40N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFW40N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFW40N60M2
MOSFET N-CH 600V 34A ISOWATT

MOSFET N-CH 600V 34A ISOWATT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15538-5-ND 278-STFW40N60M2 1278106-STFW40N60M2 STFW40N60M2 45AC7548 STFW40N60M2 STFW40N60M2
Product Name Single FETs, MOSFETs N-Channel 600 V 0.078 Ohm 34 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 600V, 34A, To-3Pf; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3 Full Pack TO-3; SOT3 TO-3; TO-3P-3 Full Pack TO-3 TO-3P-3 Full Pack
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data