Manufacturer: STMicroelectronics
Win Source Part Number: 742096-STFW38N65M5
Series: MDmesh V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Family Name: STFW38N65M5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-3PF
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 71nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3000pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 57W (Tc)
Rds On (Maximum) @ Id, Vgs: 95 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): IXFK80N60P3; TK35N65W5; SiHG33N65EF-GE3;
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
N-Channel 650V 30A (Tc) 57W (Tc) Through Hole TO-3PF
N-channel 650 V, 0.073 Ohm typ., 30 A MDmesh M5 Power MOSFET in TO-3PF package Product overview: STFW38N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.073 Ohm, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.073 Ohm, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW38N65M5 can be used for catalog matching and distributor lookup.
MOSFET N-channel 650 V, 0.073 Ohm typ., 30 A MDmesh M5 Power MOSFET in TO-3PF package
MOSFET N-CH 650V 30A ISOWATT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742096-STFW38N65M5 | 497-15006-5-ND | 278-STFW38N65M5 | STFW38N65M5 | STFW38N65M5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW38N65M5 | Single FETs, MOSFETs | N-Channel 650 V 0.073 Ohm 30 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 57000 milliwatts |