STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STFW1N105K3

Description
Win Source Part Number: 1277978-STFW1N105K3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH3™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1050 V Current - Continuous Drain (Id) @ 25°C: 1.4A (Tc) Rds On (Max) @ Id, Vgs: 11Ohm @ 600mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 20W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 180 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STFW1N105K3,497- 13646-5,497-13646-5, -497-13646-5 Base Product Number: STFW1 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277978-STFW1N105K3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH3™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1050 V Current - Continuous Drain (Id) @ 25°C: 1.4A (Tc) Rds On (Max) @ Id, Vgs: 11Ohm @ 600mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 20W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 180 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STFW1N105K3,497- 13646-5,497-13646-5, -497-13646-5 Base Product Number: STFW1 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277978-STFW1N105K3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277978-STFW1N105K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277978-STFW1N105K3
Win Source Part Number: 1277978-STFW1N105K3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH3™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1050 V Current - Continuous Drain (Id) @ 25°C: 1.4A (Tc) Rds On (Max) @ Id, Vgs: 11Ohm @ 600mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 20W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 180 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STFW1N105K3,497- 13646-5,497-13646-5, -497-13646-5 Base Product Number: STFW1 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277978-STFW1N105K3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH3™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1050 V
Current - Continuous Drain (Id) @ 25°C: 1.4A (Tc)
Rds On (Max) @ Id, Vgs: 11Ohm @ 600mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 20W (Tc)
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 180 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STFW1N105K3,497-13646-5,497-13646-5,-497-13646-5
Base Product Number: STFW1
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-STFW1N105K3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STFW1N105K3-ND
Single FETs, MOSFETs 497-STFW1N105K3-ND
N-Channel 1050V 1.4A (Tc) 20W (Tc) Through Hole TO-3PF

N-Channel 1050V 1.4A (Tc) 20W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Singapore, Singapore
1050V 1.4A 8 Ohm MOSFET Transistor
278-STFW1N105K3
1050V 1.4A 8 Ohm MOSFET Transistor 278-STFW1N105K3
N-CH MOSFET 1050V 1.4A 8 Ohm TO-3PF Product overview: STFW1N105K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1050V, 1.4A, 8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050V, 1.4A, 8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW1N105K3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 1050V 1.4A 8 Ohm TO-3PF Product overview: STFW1N105K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1050V, 1.4A, 8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050V, 1.4A, 8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW1N105K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 1050V 8 Ohm 1.4 A SuperMESH3(TM)

MOSFET N-Ch 1050V 8 Ohm 1.4 A SuperMESH3(TM)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFW1N105K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFW1N105K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFW1N105K3
MOSFET N-CH 1050V 1.4A ISOWATT

MOSFET N-CH 1050V 1.4A ISOWATT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277978-STFW1N105K3 497-STFW1N105K3-ND 278-STFW1N105K3 STFW1N105K3 STFW1N105K3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 1050V 1.4A 8 Ohm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers