Win Source Part Number: 1278012-STFV4N150
Category: Discrete Semiconductor Products>Transistors
Series: PowerMESH™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1500 V
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Rds On (Max) @ Id, Vgs: 7Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-5093-5
Base Product Number: STFV4
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 1500V 4A (Tc) 40W (Tc) Through Hole TO-220
MOSFET, 1.5KV, 4A, TO-220FH; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET N-CH 1500V 4A TO220
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278012-STFV4N150 | 497-5093-5-ND | 37M6266 | STFV4N150 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet, 1.5Kv, 4A, To-220Fh; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |