Manufacturer: STMicroelectronics
Win Source Part Number: 897973-STFU18N60M2
Series: *
Package: Tube
Family Name: STFU18
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-channel 600 V, 0.255 Ohm typ., 13 A MDmesh M2 Power MOSFET in TO-220FP ultra narrow leads package Product overview: STFU18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.255 Ohm, 13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.255 Ohm, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU18N60M2 can be used for catalog matching and distributor lookup.
MOSFET N-channel 600 V, 0.255 typ., 13 A MDmesh M2 Power MOSFET in a TO-220FP ultra narrow leads package
MOSFET N-CH 600V TO-220FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 897973-STFU18N60M2 | 278-STFU18N60M2 | STFU18N60M2 | STFU18N60M2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFU18N60M2 | N-Channel 600 V 0.255 Ohm 13 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack |