STMicroelectronics, Inc. N-Channel 800 V 300 mOhm 14 A MOSFET Transistor STFU15N80K5

Description
N-channel 800 V, 300 mOhm typ., 14 A MDmesh K5 Power MOSFET in TO-220FP ultra narrow leads package Product overview: STFU15N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 300 mOhm, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 300 mOhm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU15N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 300 mOhm typ., 14 A MDmesh K5 Power MOSFET in TO-220FP ultra narrow leads package Product overview: STFU15N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 300 mOhm, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 300 mOhm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU15N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 300 mOhm 14 A MOSFET Transistor
278-STFU15N80K5
N-Channel 800 V 300 mOhm 14 A MOSFET Transistor 278-STFU15N80K5
N-channel 800 V, 300 mOhm typ., 14 A MDmesh K5 Power MOSFET in TO-220FP ultra narrow leads package Product overview: STFU15N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 300 mOhm, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 300 mOhm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU15N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 300 mOhm typ., 14 A MDmesh K5 Power MOSFET in TO-220FP ultra narrow leads package Product overview: STFU15N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 300 mOhm, 14 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 300 mOhm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU15N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1096876-STFU15N80K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1096876-STFU15N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1096876-STFU15N80K5
Win Source Part Number: 1096876-STFU15N80K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ K5 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 375mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FCPF290N80; STF15N80K5; STF23N80K5; IPA60R299CP; IPA65R310CFDXKSA1; SIHA15N60E-E3; SIHF15N60E-E3; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-16108-5,497-161 08-5 Base Product Number: STFU15 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1096876-STFU15N80K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ K5
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 375mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1100 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FCPF290N80; STF15N80K5; STF23N80K5; IPA60R299CP; IPA65R310CFDXKSA1; SIHA15N60E-E3; SIHF15N60E-E3;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-16108-5,497-16108-5
Base Product Number: STFU15
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single FETs, MOSFETs - 497-16108-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16108-5-ND
Single FETs, MOSFETs 497-16108-5-ND
N-Channel 800V 14A (Tc) 35W (Tc) Through Hole TO-220FP

N-Channel 800V 14A (Tc) 35W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFU15N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFU15N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFU15N80K5
MOSFET N-CH 800V 14A TO220FP

MOSFET N-CH 800V 14A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 0.3 Ohm typ., 14 A MDmesh K5 Power MOSFET in TO-220FP ultra narrow leads package

MOSFET N-channel 800 V, 0.3 Ohm typ., 14 A MDmesh K5 Power MOSFET in TO-220FP ultra narrow leads package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STFU15N80K5 1096876-STFU15N80K5 497-16108-5-ND STFU15N80K5 STFU15N80K5
Product Name N-Channel 800 V 300 mOhm 14 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data