STMicroelectronics, Inc. 800V 12A MOSFET Transistor STFU14N80K5

Description
MOSFET N-CH 800V 12A TO220FP Product overview: STFU14N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU14N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 12A TO220FP Product overview: STFU14N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU14N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 12A MOSFET Transistor
278-STFU14N80K5
800V 12A MOSFET Transistor 278-STFU14N80K5
MOSFET N-CH 800V 12A TO220FP Product overview: STFU14N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU14N80K5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 12A TO220FP Product overview: STFU14N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFU14N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1355154-STFU14N80K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1355154-STFU14N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1355154-STFU14N80K5
Win Source Part Number: 1355154-STFU14N80K5 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. Mfr: STMicroelectronics Series: MDmesh™ K5 Package: Tube Product Status: Active Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Base Product Number: STFU14 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 445mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 100 V Power Dissipation (Max): 30W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1355154-STFU14N80K5
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
Mfr: STMicroelectronics
Series: MDmesh™ K5
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Base Product Number: STFU14
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 445mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 100 V
Power Dissipation (Max): 30W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFU14N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFU14N80K5
MOSFET N-CH 800V 12A TO220FP

MOSFET N-CH 800V 12A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STFU14N80K5 1355154-STFU14N80K5 STFU14N80K5 STFU14N80K5
Product Name 800V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts
PD 30 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products