MOSFET, N-CH, 600V, 10A, 150DEG C, 35W ROHS COMPLIANT: YES
MOSFET N-CH 600V 10A TO220FP
MOSFET N-CH 600V 10A TO220FP
MOSFET N-channel 600 V, 0.68 Ohm typ., 10 A SuperMESH Power MOSFET in TO-220FP ultra narrow leads package
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 69AH2707 | STFU10NK60Z | STFU10NK60Z | STFU10NK60Z |
| Product Name | Mosfet, N-Ch, 600V, 10A, 150Deg C, 35W Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | TO-3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | |
| Polarity | N-Channel; N-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 600 volts |