STMicroelectronics Integrated Circuits (ICs) - PMIC - Display Drivers STFPC311

Description
Win Source Part Number: 1253567-STFPC311 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 576 Mounting: SMD (SMT) Interface: Serial Current - Supply: 5 mA Display Type: Vacuum Fluorescent (VF) Voltage - Supply: 3V ~ 33.3V Package / Case: 52-QFP Supplier Device Package: 52-PQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STFPC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253567-STFPC311 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 576 Mounting: SMD (SMT) Interface: Serial Current - Supply: 5 mA Display Type: Vacuum Fluorescent (VF) Voltage - Supply: 3V ~ 33.3V Package / Case: 52-QFP Supplier Device Package: 52-PQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STFPC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1253567-STFPC311 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1253567-STFPC311
Integrated Circuits (ICs) - PMIC - Display Drivers 1253567-STFPC311
Win Source Part Number: 1253567-STFPC311 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 576 Mounting: SMD (SMT) Interface: Serial Current - Supply: 5 mA Display Type: Vacuum Fluorescent (VF) Voltage - Supply: 3V ~ 33.3V Package / Case: 52-QFP Supplier Device Package: 52-PQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STFPC Product Status: Obsolete

Win Source Part Number: 1253567-STFPC311
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tray
Standard Package: 576
Mounting: SMD (SMT)
Interface: Serial
Current - Supply: 5 mA
Display Type: Vacuum Fluorescent (VF)
Voltage - Supply: 3V ~ 33.3V
Package / Case: 52-QFP
Supplier Device Package: 52-PQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STFPC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253567-STFPC311
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details