STMicroelectronics, Inc. Single FETs, MOSFETs STFI5N95K3

Description
N-Channel 950V 4A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet
Description
N-Channel 950V 4A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13867-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13867-5-ND
Single FETs, MOSFETs 497-13867-5-ND
N-Channel 950V 4A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 950V 4A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277976-STFI5N95K3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277976-STFI5N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277976-STFI5N95K3
Win Source Part Number: 1277976-STFI5N95K3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH3™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 4A (Tc) Rds On (Max) @ Id, Vgs: 3.5Ohm @ 2A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 25W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Full Pack, I²Pak Supplier Device Package: I2PAKFP (TO-281) Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 460 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13867-5,-497-138 67-5 Base Product Number: STFI5N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277976-STFI5N95K3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH3™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Rds On (Max) @ Id, Vgs: 3.5Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 25W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Full Pack, I²Pak
Supplier Device Package: I2PAKFP (TO-281)
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 460 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13867-5,-497-13867-5
Base Product Number: STFI5N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI5N95K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI5N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI5N95K3
MOSFET N-CH 950V 4A I2PAKFP

MOSFET N-CH 950V 4A I2PAKFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-13867-5-ND 1277976-STFI5N95K3 STFI5N95K3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data