STMicroelectronics, Inc. Single FETs, MOSFETs STFI4N62K3

Description
N-Channel 620V 3.8A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet
Description
N-Channel 620V 3.8A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STFI4N62K3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STFI4N62K3-ND
Single FETs, MOSFETs 497-STFI4N62K3-ND
N-Channel 620V 3.8A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 620V 3.8A (Tc) 25W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI4N62K3 - 1102985-STFI4N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI4N62K3
1102985-STFI4N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI4N62K3 1102985-STFI4N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 1102985-STFI4N62K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: I2PAKFP (TO-281) Dimension: TO-262-3 Full Pack, I2Pak Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 550pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102985-STFI4N62K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: I2PAKFP (TO-281)
Dimension: TO-262-3 Full Pack, I2Pak
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 3.8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 550pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Through-Hole 620V 3.8A MOSFET Transistor
278-STFI4N62K3
Through-Hole 620V 3.8A MOSFET Transistor 278-STFI4N62K3
620V 3.8A N-CH Power MOSFET, I2PAKFP, Through Hole Product overview: STFI4N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 620V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 620V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI4N62K3 can be used for catalog matching and distributor lookup.

620V 3.8A N-CH Power MOSFET, I2PAKFP, Through Hole Product overview: STFI4N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 620V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 620V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI4N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STFI4N62K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STFI4N62K3
Single FETs, MOSFETs STFI4N62K3
MOSFET N CH 620V 3.8A I2PAKFP

MOSFET N CH 620V 3.8A I2PAKFP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI4N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI4N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI4N62K3
MOSFET N CH 620V 3.8A I2PAKFP

MOSFET N CH 620V 3.8A I2PAKFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-STFI4N62K3-ND 1102985-STFI4N62K3 278-STFI4N62K3 STFI4N62K3 STFI4N62K3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI4N62K3 Through-Hole 620V 3.8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-262-3 Full Pack, I2PAK SOT3; I2PAKFP (TO-281) TO-262-3 Full Pack, I²Pak TO-262-3 Full Pack, I2PAK
V(BR)DSS 620 volts 620 volts 620 volts
PD 25000 milliwatts 25000 milliwatts 25000 milliwatts
TJ 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

55V 120A MOSFET Transistor - 278-AUIRF1405ZS-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details