STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI34NM60N STFI34NM60N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897971-STFI34NM60N Series: MDmesh™ II Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 29A (Tc) 40W (Tc) Through Hole I2PAKFP (TO-281) Package: Tube Package: TO-262-3 Full Pack, I2Pak Mounting: Through Hole Part Status: Obsolete Family Name: STFI34N Categories: Discrete Semiconductor Products Case / Package: I2PAKFP (TO-281) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.29.0095 Other Part Number: -497-12861-5, 497-12861-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897971-STFI34NM60N Series: MDmesh™ II Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 29A (Tc) 40W (Tc) Through Hole I2PAKFP (TO-281) Package: Tube Package: TO-262-3 Full Pack, I2Pak Mounting: Through Hole Part Status: Obsolete Family Name: STFI34N Categories: Discrete Semiconductor Products Case / Package: I2PAKFP (TO-281) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.29.0095 Other Part Number: -497-12861-5, 497-12861-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI34NM60N - 897971-STFI34NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI34NM60N
897971-STFI34NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI34NM60N 897971-STFI34NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 897971-STFI34NM60N Series: MDmesh™ II Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 29A (Tc) 40W (Tc) Through Hole I2PAKFP (TO-281) Package: Tube Package: TO-262-3 Full Pack, I2Pak Mounting: Through Hole Part Status: Obsolete Family Name: STFI34N Categories: Discrete Semiconductor Products Case / Package: I2PAKFP (TO-281) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable HTSUS: 8541.29.0095 Other Part Number: -497-12861-5, 497-12861-5

Manufacturer: STMicroelectronics
Win Source Part Number: 897971-STFI34NM60N
Series: MDmesh™ II
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 29A (Tc) 40W (Tc) Through Hole I2PAKFP (TO-281)
Package: Tube
Package: TO-262-3 Full Pack, I2Pak
Mounting: Through Hole
Part Status: Obsolete
Family Name: STFI34N
Categories: Discrete Semiconductor Products
Case / Package: I2PAKFP (TO-281)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
HTSUS: 8541.29.0095
Other Part Number: -497-12861-5, 497-12861-5

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.092 Ohm 29 A MOSFET Transistor
278-STFI34NM60N
N-Channel 600 V 0.092 Ohm 29 A MOSFET Transistor 278-STFI34NM60N
N-channel 600 V, 0.092 Ohm, 29 A, MDmesh(TM) II Power MOSFET in I2PAKFP package Product overview: STFI34NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.092 Ohm, 29 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.092 Ohm, 29 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI34NM60N can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.092 Ohm, 29 A, MDmesh(TM) II Power MOSFET in I2PAKFP package Product overview: STFI34NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.092 Ohm, 29 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.092 Ohm, 29 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI34NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12861-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12861-5-ND
Single FETs, MOSFETs 497-12861-5-ND
N-Channel 600V 29A (Tc) 40W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 600V 29A (Tc) 40W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI34NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI34NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI34NM60N
MOSFET N-CH 600V 29A I2PAKFP

MOSFET N-CH 600V 29A I2PAKFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 897971-STFI34NM60N 278-STFI34NM60N 497-12861-5-ND STFI34NM60N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI34NM60N N-Channel 600 V 0.092 Ohm 29 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details