STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STFI34N65M5

Description
Win Source Part Number: 1278031-STFI34N65M5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ V Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Full Pack, I²Pak Supplier Device Package: I2PAKFP (TO-281) Gate Charge (Qg) (Max) @ Vgs: 62.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13163,-497-13163 Base Product Number: STFI34N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278031-STFI34N65M5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ V Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Full Pack, I²Pak Supplier Device Package: I2PAKFP (TO-281) Gate Charge (Qg) (Max) @ Vgs: 62.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13163,-497-13163 Base Product Number: STFI34N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278031-STFI34N65M5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278031-STFI34N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278031-STFI34N65M5
Win Source Part Number: 1278031-STFI34N65M5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ V Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Full Pack, I²Pak Supplier Device Package: I2PAKFP (TO-281) Gate Charge (Qg) (Max) @ Vgs: 62.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13163,-497-13163 Base Product Number: STFI34N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278031-STFI34N65M5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ V
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Full Pack, I²Pak
Supplier Device Package: I2PAKFP (TO-281)
Gate Charge (Qg) (Max) @ Vgs: 62.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13163,-497-13163
Base Product Number: STFI34N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-13163-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13163-ND
Single FETs, MOSFETs 497-13163-ND
N-Channel 650V 28A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 650V 28A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
Singapore, Singapore
650V 28A MOSFET Transistor
278-STFI34N65M5
650V 28A MOSFET Transistor 278-STFI34N65M5
650V N-CH MOSFET, 28A, 90mR, TO-262FP Product overview: STFI34N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI34N65M5 can be used for catalog matching and distributor lookup.

650V N-CH MOSFET, 28A, 90mR, TO-262FP Product overview: STFI34N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI34N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI34N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI34N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI34N65M5
MOSFET N CH 650V 28A I2PAKFP

MOSFET N CH 650V 28A I2PAKFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278031-STFI34N65M5 497-13163-ND 278-STFI34N65M5 STFI34N65M5
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 650V 28A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details