STMicroelectronics, Inc. Single FETs, MOSFETs STFI26N60M2

Description
N-Channel 600V 20A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16517-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16517-5-ND
Single FETs, MOSFETs 497-16517-5-ND
N-Channel 600V 20A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 600V 20A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI26N60M2 - 897970-STFI26N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI26N60M2
897970-STFI26N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI26N60M2 897970-STFI26N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 897970-STFI26N60M2 Series: MDmesh™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 20A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281) Package: Tube Package: TO-262-3 Full Pack, I2Pak Mounting: Through Hole Part Status: Obsolete Family Name: STFI26N Categories: Discrete Semiconductor Products Case / Package: I2PAKFP (TO-281) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 497-16517-5, -497-16517-5

Manufacturer: STMicroelectronics
Win Source Part Number: 897970-STFI26N60M2
Series: MDmesh™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 20A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)
Package: Tube
Package: TO-262-3 Full Pack, I2Pak
Mounting: Through Hole
Part Status: Obsolete
Family Name: STFI26N
Categories: Discrete Semiconductor Products
Case / Package: I2PAKFP (TO-281)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 497-16517-5, -497-16517-5

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor
278-STFI26N60M2
N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor 278-STFI26N60M2
N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a I2PAKFP package Product overview: STFI26N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.14 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.14 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI26N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a I2PAKFP package Product overview: STFI26N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.14 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.14 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI26N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI26N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI26N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI26N60M2
MOSFET N-CH 600V 20A I2PAKFP

MOSFET N-CH 600V 20A I2PAKFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-16517-5-ND 897970-STFI26N60M2 278-STFI26N60M2 STFI26N60M2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI26N60M2 N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60V 7A MOSFET Transistor - 278-AUIRF7478Q - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details