STMicroelectronics, Inc. FETs - Single - STFI260N6F6 STFI260N6F6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 804289-STFI260N6F6 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Part Status: Obsolete (End Of Life) Supplier Device Package: I2PAKFP (TO-281) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-262-3 Full Pack, I2Pak Power Dissipation (Maximum): 41.7W (Tc) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 183nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 11400pF at 25V Current - Continuous Drain (Id) at 25°C: 80A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STFI260N Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 804289-STFI260N6F6 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Part Status: Obsolete (End Of Life) Supplier Device Package: I2PAKFP (TO-281) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-262-3 Full Pack, I2Pak Power Dissipation (Maximum): 41.7W (Tc) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 183nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 11400pF at 25V Current - Continuous Drain (Id) at 25°C: 80A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STFI260N Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STFI260N6F6 - 804289-STFI260N6F6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STFI260N6F6
804289-STFI260N6F6
FETs - Single - STFI260N6F6 804289-STFI260N6F6
Manufacturer: STMicroelectronics Win Source Part Number: 804289-STFI260N6F6 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Part Status: Obsolete (End Of Life) Supplier Device Package: I2PAKFP (TO-281) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-262-3 Full Pack, I2Pak Power Dissipation (Maximum): 41.7W (Tc) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 183nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 11400pF at 25V Current - Continuous Drain (Id) at 25°C: 80A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STFI260N Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 804289-STFI260N6F6
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Part Status: Obsolete (End Of Life)
Supplier Device Package: I2PAKFP (TO-281)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-262-3 Full Pack, I2Pak
Power Dissipation (Maximum): 41.7W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3mOhm at 60A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 183nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 11400pF at 25V
Current - Continuous Drain (Id) at 25°C: 80A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STFI260N
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
60V 80A MOSFET Transistor
278-STFI260N6F6
60V 80A MOSFET Transistor 278-STFI260N6F6
MOSFET N-CH 60V 80A I2PAKFP Product overview: STFI260N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI260N6F6 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 80A I2PAKFP Product overview: STFI260N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI260N6F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14194-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14194-5-ND
Single FETs, MOSFETs 497-14194-5-ND
N-Channel 60V 80A (Tc) 41.7W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 60V 80A (Tc) 41.7W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI260N6F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI260N6F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI260N6F6
MOSFET N-CH 60V 80A I2PAKFP

MOSFET N-CH 60V 80A I2PAKFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 804289-STFI260N6F6 278-STFI260N6F6 497-14194-5-ND STFI260N6F6
Product Name FETs - Single - STFI260N6F6 60V 80A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data