STMicroelectronics, Inc. Single FETs, MOSFETs STFI15NM65N

Description
N-Channel 650V 12A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet
Description
N-Channel 650V 12A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13951-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13951-5-ND
Single FETs, MOSFETs 497-13951-5-ND
N-Channel 650V 12A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 650V 12A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
Singapore, Singapore
650V 0.35Ohm 12A MOSFET Transistor
278-STFI15NM65N
650V 0.35Ohm 12A MOSFET Transistor 278-STFI15NM65N
MOSFET N-CH 650V 0.35Ohm 12A MDmesh II Product overview: STFI15NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 0.35Ohm, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 0.35Ohm, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI15NM65N can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 0.35Ohm 12A MDmesh II Product overview: STFI15NM65N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 0.35Ohm, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 0.35Ohm, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI15NM65N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI15NM65N - 126822-STFI15NM65N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI15NM65N
126822-STFI15NM65N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI15NM65N 126822-STFI15NM65N
Manufacturer: STMicroelectronics Win Source Part Number: 126822-STFI15NM65N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAKFP (TO-281) Dimension: TO-262-3 Full Pack, I2Pak Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 33.3nC @ 10V Max Input Capacitance: 983pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 126822-STFI15NM65N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAKFP (TO-281)
Dimension: TO-262-3 Full Pack, I2Pak
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 33.3nC @ 10V
Max Input Capacitance: 983pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 380 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI15NM65N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI15NM65N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI15NM65N
MOSFET N-CH 650V 12A I2PAKFP

MOSFET N-CH 650V 12A I2PAKFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13951-5-ND 278-STFI15NM65N 126822-STFI15NM65N STFI15NM65N
Product Name Single FETs, MOSFETs 650V 0.35Ohm 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI15NM65N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Full Pack, I2PAK SOT3; I2PAKFP (TO-281) TO-262-3 Full Pack, I2PAK
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products