Win Source Part Number: 1278078-STFI15N95K5
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ K5
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta)
Rds On (Max) @ Id, Vgs: 500mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 30W
Mounting Type: Through Hole
Package / Case: TO-262-3 Full Pack, I²Pak
Supplier Device Package: I2PAKFP (TO-281)
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 855 pF @ 10 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -1138-STFI15N95K5,49
Base Product Number: STFI15N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 950V 7.5A I2PAKFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 1278078-STFI15N95K5 | STFI15N95K5 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |