N-Channel 600V 13A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)
Manufacturer: STMicroelectronics
Win Source Part Number: 1001450-STFI13NK60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAKFP (TO-281)
Dimension: TO-262-3 Full Pack, I2Pak
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 2030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): AOW7S65; STI13NM60N; IPI65R660CFDXKSA1;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
N-channel 600 V, 0.48 Ohm, 13 A, Zener-protected SuperMESH(TM) Power MOSFET in I2PAKFP package Product overview: STFI13NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 0.48 Ohm, 13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 0.48 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI13NK60Z can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 13A I2PAKFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-12856-5-ND | 1001450-STFI13NK60Z | 278-STFI13NK60Z | STFI13NK60Z |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI13NK60Z | N-Channel Zener 600 V 0.48 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | TO-262-3 Full Pack, I2PAK | SOT3; I2PAKFP (TO-281) | 2030 pF @ 25 V | |
| V(BR)DSS | 600 volts |