STMicroelectronics, Inc. Single FETs, MOSFETs STFI13N95K3

Description
N-Channel 950V 10A (Tc) 40W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet
Description
N-Channel 950V 10A (Tc) 40W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13267-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13267-5-ND
Single FETs, MOSFETs 497-13267-5-ND
N-Channel 950V 10A (Tc) 40W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 950V 10A (Tc) 40W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
Singapore, Singapore
Through-Hole 950V 10A MOSFET Transistor
278-STFI13N95K3
Through-Hole 950V 10A MOSFET Transistor 278-STFI13N95K3
N-CH Power MOSFET 950V 10A I2PAKFP Through Hole Product overview: STFI13N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 950V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 950V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI13N95K3 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 950V 10A I2PAKFP Through Hole Product overview: STFI13N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 950V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 950V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI13N95K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1096875-STFI13N95K3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1096875-STFI13N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1096875-STFI13N95K3
Win Source Part Number: 1096875-STFI13N95K3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH3™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 850mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 40W (Tc) Mounting Type: Through Hole Package / Case: TO-262-3 Full Pack, I²Pak Supplier Device Package: I2PAKFP (TO-281) Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1620 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STFI13N80K5; STFI5N95K3; FQI7N80TU; STB7NK80Z-1; FQI5N80TU; FQI4N80TU; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13267-5,497-132 67-5 Base Product Number: STFI13N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1096875-STFI13N95K3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH3™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 850mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 40W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Full Pack, I²Pak
Supplier Device Package: I2PAKFP (TO-281)
Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1620 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): STFI13N80K5; STFI5N95K3; FQI7N80TU; STB7NK80Z-1; FQI5N80TU; FQI4N80TU;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13267-5,497-13267-5
Base Product Number: STFI13N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI13N95K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI13N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI13N95K3
MOSFET N CH 950V 10A I2PAKFP

MOSFET N CH 950V 10A I2PAKFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13267-5-ND 278-STFI13N95K3 1096875-STFI13N95K3 STFI13N95K3
Product Name Single FETs, MOSFETs Through-Hole 950V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-262-3 Full Pack, I2PAK SOT3 10V
MOSFET Operating Mode Enhancement
V(BR)DSS 950 volts
Unlock Full Specs
to access all available technical data