STMicroelectronics, Inc. Single FETs, MOSFETs STFI13N80K5

Description
N-Channel 800V 12A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet
Description
N-Channel 800V 12A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15374-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15374-5-ND
Single FETs, MOSFETs 497-15374-5-ND
N-Channel 800V 12A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 800V 12A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
Singapore, Singapore
N-Channel 800 V 0.37 Ohm 12 A MOSFET Transistor
278-STFI13N80K5
N-Channel 800 V 0.37 Ohm 12 A MOSFET Transistor 278-STFI13N80K5
N-channel 800 V, 0.37 Ohm typ., 12 A MDmesh K5 Power MOSFET in I2PAKFP package Product overview: STFI13N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.37 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.37 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI13N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 0.37 Ohm typ., 12 A MDmesh K5 Power MOSFET in I2PAKFP package Product overview: STFI13N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.37 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.37 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI13N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STFI13N80K5 - 727286-STFI13N80K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STFI13N80K5
727286-STFI13N80K5
FETs - Single - STFI13N80K5 727286-STFI13N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 727286-STFI13N80K5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: I2PAKFP (TO-281) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-262-3 Full Pack, I2Pak Power Dissipation (Maximum): 35W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 12A Rds On (Maximum) at Id, Vgs: 450mOhm at 6A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 29nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 870pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 727286-STFI13N80K5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: I2PAKFP (TO-281)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-262-3 Full Pack, I2Pak
Power Dissipation (Maximum): 35W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 450mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 29nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 870pF at 100V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI13N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI13N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI13N80K5
MOSFET N-CH 800V 12A I2PAKFP

MOSFET N-CH 800V 12A I2PAKFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-15374-5-ND 278-STFI13N80K5 727286-STFI13N80K5 STFI13N80K5
Product Name Single FETs, MOSFETs N-Channel 800 V 0.37 Ohm 12 A MOSFET Transistor FETs - Single - STFI13N80K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Full Pack, I2PAK SOT3 TO-262-3 Full Pack, I2PAK
PD 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data