STMicroelectronics, Inc. Single FETs, MOSFETs STFI10NK60Z

Description
N-Channel 600V 10A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet
Description
N-Channel 600V 10A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12855-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12855-5-ND
Single FETs, MOSFETs 497-12855-5-ND
N-Channel 600V 10A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 600V 10A (Tc) 35W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI10NK60Z - 066367-STFI10NK60Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI10NK60Z
066367-STFI10NK60Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI10NK60Z 066367-STFI10NK60Z
Manufacturer: STMicroelectronics Win Source Part Number: 066367-STFI10NK60Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAKFP (TO-281) Dimension: TO-262-3 Full Pack, I2Pak Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 1370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 066367-STFI10NK60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAKFP (TO-281)
Dimension: TO-262-3 Full Pack, I2Pak
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 1370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
N-Channel Zener 600 V 0.65 Ohm MOSFET Transistor
278-STFI10NK60Z
N-Channel Zener 600 V 0.65 Ohm MOSFET Transistor 278-STFI10NK60Z
N-channel 600 V, 0.65 Ohm typ., 10 A Zener-protected SuperMESH Power MOSFET in I2PAKFP package Product overview: STFI10NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 0.65 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 0.65 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI10NK60Z can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.65 Ohm typ., 10 A Zener-protected SuperMESH Power MOSFET in I2PAKFP package Product overview: STFI10NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 600 V, 0.65 Ohm, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600 V, 0.65 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI10NK60Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI10NK60Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI10NK60Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI10NK60Z
MOSFET N-CH 600V 10A I2PAKFP

MOSFET N-CH 600V 10A I2PAKFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12855-5-ND 066367-STFI10NK60Z 278-STFI10NK60Z STFI10NK60Z
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI10NK60Z N-Channel Zener 600 V 0.65 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-262-3 Full Pack, I2PAK SOT3; I2PAKFP (TO-281) Through Hole
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data