STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI10N62K3 STFI10N62K3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 117630-STFI10N62K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAKFP (TO-281) Dimension: TO-262-3 Full Pack, I2Pak Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1250pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 117630-STFI10N62K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAKFP (TO-281) Dimension: TO-262-3 Full Pack, I2Pak Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1250pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI10N62K3 - 117630-STFI10N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI10N62K3
117630-STFI10N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI10N62K3 117630-STFI10N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 117630-STFI10N62K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAKFP (TO-281) Dimension: TO-262-3 Full Pack, I2Pak Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1250pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 117630-STFI10N62K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAKFP (TO-281)
Dimension: TO-262-3 Full Pack, I2Pak
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 8.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1250pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
620V 8.4A MOSFET Transistor
278-STFI10N62K3
620V 8.4A MOSFET Transistor 278-STFI10N62K3
Trans MOSFET N-CH 620V 8.4A 3-Pin(3+Tab) I2PAKFP Tube Product overview: STFI10N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI10N62K3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 620V 8.4A 3-Pin(3+Tab) I2PAKFP Tube Product overview: STFI10N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFI10N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13389-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13389-5-ND
Single FETs, MOSFETs 497-13389-5-ND
N-Channel 620V 8.4A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)

N-Channel 620V 8.4A (Tc) 30W (Tc) Through Hole I2PAKFP (TO-281)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFI10N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFI10N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFI10N62K3
MOSFET N CH 620V 8.4A I2PAKFP

MOSFET N CH 620V 8.4A I2PAKFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 117630-STFI10N62K3 278-STFI10N62K3 497-13389-5-ND STFI10N62K3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFI10N62K3 620V 8.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 620 volts
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details