STMicroelectronics N-Channel 600 V 520 mOhm 6.4 A MOSFET Transistor STFH10N60M6

Description
N-channel 600 V, 520 mOhm typ., 6.4 A MDmesh M6 Power MOSFET in a TO-220FP wide crepage package Product overview: STFH10N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 520 mOhm, 6.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 520 mOhm, 6.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFH10N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 520 mOhm typ., 6.4 A MDmesh M6 Power MOSFET in a TO-220FP wide crepage package Product overview: STFH10N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 520 mOhm, 6.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 520 mOhm, 6.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFH10N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 520 mOhm 6.4 A MOSFET Transistor
278-STFH10N60M6
N-Channel 600 V 520 mOhm 6.4 A MOSFET Transistor 278-STFH10N60M6
N-channel 600 V, 520 mOhm typ., 6.4 A MDmesh M6 Power MOSFET in a TO-220FP wide crepage package Product overview: STFH10N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 520 mOhm, 6.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 520 mOhm, 6.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFH10N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 520 mOhm typ., 6.4 A MDmesh M6 Power MOSFET in a TO-220FP wide crepage package Product overview: STFH10N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 520 mOhm, 6.4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 520 mOhm, 6.4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFH10N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278043-STFH10N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278043-STFH10N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278043-STFH10N60M6
Win Source Part Number: 1278043-STFH10N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tube Standard Package: 920 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 6.4A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3.2A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Power Dissipation (Max): 20W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 338 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STFH10 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278043-STFH10N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tube
Standard Package: 920
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 6.4A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 3.2A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Power Dissipation (Max): 20W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 338 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STFH10
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFH10N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFH10N60M6
MOSFET N-CH 600V 6.4A TO220FP

MOSFET N-CH 600V 6.4A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STFH10N60M6 1278043-STFH10N60M6 STFH10N60M6 STFH10N60M6
Product Name N-Channel 600 V 520 mOhm 6.4 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers