STMicroelectronics, Inc. N-Channel 600 V 0.55 Ohm 7.5 A MOSFET Transistor STFH10N60M2

Description
N-channel 600 V, 0.55 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in TO-220FP wide creepage package Product overview: STFH10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.55 Ohm, 7.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.55 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFH10N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.55 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in TO-220FP wide creepage package Product overview: STFH10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.55 Ohm, 7.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.55 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFH10N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.55 Ohm 7.5 A MOSFET Transistor
278-STFH10N60M2
N-Channel 600 V 0.55 Ohm 7.5 A MOSFET Transistor 278-STFH10N60M2
N-channel 600 V, 0.55 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in TO-220FP wide creepage package Product overview: STFH10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.55 Ohm, 7.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.55 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFH10N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.55 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in TO-220FP wide creepage package Product overview: STFH10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.55 Ohm, 7.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.55 Ohm, 7.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFH10N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16593-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16593-5-ND
Single FETs, MOSFETs 497-16593-5-ND
N-Channel 600V 7.5A (Tc) 25W (Tc) Through Hole TO-220FPAB

N-Channel 600V 7.5A (Tc) 25W (Tc) Through Hole TO-220FPAB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325347-STFH10N60M2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325347-STFH10N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325347-STFH10N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 1325347-STFH10N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 46 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 25W (Tc) Supplier Device Package: TO-220FPAB Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 400 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -1138-STFH10N60M2,49 7-16593-5 Base Product Number: STFH10 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1325347-STFH10N60M2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 46
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 25W (Tc)
Supplier Device Package: TO-220FPAB
Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 400 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -1138-STFH10N60M2,497-16593-5
Base Product Number: STFH10
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mosfet, N-Ch, 600V, 7.5A, To-220Fp-3; Transistor Polarity Stmicroelectronics - 92Y9448 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 7.5A, To-220Fp-3; Transistor Polarity Stmicroelectronics
92Y9448
Mosfet, N-Ch, 600V, 7.5A, To-220Fp-3; Transistor Polarity Stmicroelectronics 92Y9448
MOSFET, N-CH, 600V, 7.5A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:7.5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.55ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 7.5A, TO-220FP-3; Transistor Polarity:N Channel; Continuous Drain Current Id:7.5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.55ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.55 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in TO-220FP wide creepage package

MOSFET N-channel 600 V, 0.55 Ohm typ., 7.5 A MDmesh M2 Power MOSFET in TO-220FP wide creepage package

Buy Now Datasheet
Single FETs, MOSFETs - STFH10N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STFH10N60M2
Single FETs, MOSFETs STFH10N60M2
MOSFET N-CH 600V 7.5A TO220FP

MOSFET N-CH 600V 7.5A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFH10N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFH10N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFH10N60M2
MOSFET N-CH 600V 7.5A TO220FP

MOSFET N-CH 600V 7.5A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STFH10N60M2 497-16593-5-ND 1325347-STFH10N60M2 92Y9448 STFH10N60M2 STFH10N60M2 STFH10N60M2
Product Name N-Channel 600 V 0.55 Ohm 7.5 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 600V, 7.5A, To-220Fp-3; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
PD 25000 milliwatts 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
4 suppliers