STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STF9NK80Z

Description
Win Source Part Number: 1277968-STF9NK80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH™ Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 3.75A, 10V Vgs(th) (Max) @ Id: 4.5V @ 100µA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5108-5 Base Product Number: STF9 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277968-STF9NK80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH™ Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 3.75A, 10V Vgs(th) (Max) @ Id: 4.5V @ 100µA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5108-5 Base Product Number: STF9 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277968-STF9NK80Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277968-STF9NK80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277968-STF9NK80Z
Win Source Part Number: 1277968-STF9NK80Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH™ Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 3.75A, 10V Vgs(th) (Max) @ Id: 4.5V @ 100µA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5108-5 Base Product Number: STF9 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277968-STF9NK80Z
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH™
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc)
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 3.75A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 100µA
Power Dissipation (Max): 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 84 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-5108-5
Base Product Number: STF9
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF9NK80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF9NK80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF9NK80Z
MOSFET N-CH 800V 7.5A TO220FP

MOSFET N-CH 800V 7.5A TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1277968-STF9NK80Z STF9NK80Z
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products