Manufacturer: STMicroelectronics
Win Source Part Number: 066364-STF8NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 364pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 790 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
N-Channel 500V 5A (Tc) 20W (Tc) Through Hole TO-220FP
500V 5A N-Channel MOSFET TO-220FP 790mR RdsOn Product overview: STF8NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF8NM50N can be used for catalog matching and distributor lookup.
MOSFET N-Ch 500V 0.73 Ohm 5A MDmesh II PWR MO
MOSFET Transistor, N Channel, 5 A, 500 V, 0.73 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-CH 500V 5A TO220FP
MOSFET N-CH 500V 5A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 066364-STF8NM50N | 497-STF8NM50N-ND | 278-STF8NM50N | STF8NM50N | 94T3410 | STF8NM50N | STF8NM50N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8NM50N | Single FETs, MOSFETs | N-Channel 500V 5A MOSFET Transistor | MOSFET | Mosfet Transistor, N Channel, 5 A, 500 V, 0.73 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 500 volts | 500 volts | |||||
| PD | 20000 milliwatts | 20000 milliwatts | 20000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |