STMicroelectronics, Inc. Single FETs, MOSFETs STF8N80K5

Description
N-Channel 800V 6A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 800V 6A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13645-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13645-5-ND
Single FETs, MOSFETs 497-13645-5-ND
N-Channel 800V 6A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 800V 6A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8N80K5 - 083804-STF8N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8N80K5
083804-STF8N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8N80K5 083804-STF8N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 083804-STF8N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 16.5nC @ 10V Max Input Capacitance: 450pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 950 mOhm @ 3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 083804-STF8N80K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 16.5nC @ 10V
Max Input Capacitance: 450pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 950 mOhm @ 3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
800V 6A 0.8 Ohm MOSFET Transistor
278-STF8N80K5
800V 6A 0.8 Ohm MOSFET Transistor 278-STF8N80K5
800V 6A N-CH MOSFET TO-220FP 0.8 Ohm Power Transistor Product overview: STF8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, 0.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, 0.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF8N80K5 can be used for catalog matching and distributor lookup.

800V 6A N-CH MOSFET TO-220FP 0.8 Ohm Power Transistor Product overview: STF8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, 0.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, 0.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF8N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STF8N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STF8N80K5
Single FETs, MOSFETs STF8N80K5
MOSFET N-CH 800V 6A TO220FP

MOSFET N-CH 800V 6A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 0.76 Ohm 6AMDmesh K5

MOSFET N-Ch 800V 0.76 Ohm 6AMDmesh K5

Buy Now Datasheet
Mosfet, N-Ch, 800V, 6A, To-220Fp; Channel Type Stmicroelectronics - 45AC7581 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 6A, To-220Fp; Channel Type Stmicroelectronics
45AC7581
Mosfet, N-Ch, 800V, 6A, To-220Fp; Channel Type Stmicroelectronics 45AC7581
MOSFET, N-CH, 800V, 6A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 6A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STF8N80K5
Triode/MOS Tube/Transistor >> MOSFETs STF8N80K5
800V 6A 950mΩ@10V,3A 25W 5V@100uA N Channel TO-220F-3 MOSFETs ROHS

800V 6A 950mΩ@10V,3A 25W 5V@100uA N Channel TO-220F-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF8N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF8N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF8N80K5
N-channel 800 V, 0.8 Ohm typ., 6

N-channel 800 V, 0.8 Ohm typ., 6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13645-5-ND 083804-STF8N80K5 278-STF8N80K5 STF8N80K5 STF8N80K5 45AC7581 STF8N80K5 STF8N80K5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8N80K5 800V 6A 0.8 Ohm MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 6A, To-220Fp; Channel Type Stmicroelectronics Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220 Through Hole
V(BR)DSS 800 volts 800 volts 800 volts
PD 25000 milliwatts 25000 milliwatts 25000 milliwatts 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data