STMicroelectronics, Inc. Single FETs, MOSFETs STF8N65M5

Description
N-Channel 650V 7A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet
Description
N-Channel 650V 7A (Tc) 25W (Tc) Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11398-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11398-5-ND
Single FETs, MOSFETs 497-11398-5-ND
N-Channel 650V 7A (Tc) 25W (Tc) Through Hole TO-220FP

N-Channel 650V 7A (Tc) 25W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8N65M5 - 083811-STF8N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8N65M5
083811-STF8N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8N65M5 083811-STF8N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 083811-STF8N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 690pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 083811-STF8N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 690pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 7A MOSFET Transistor
278-STF8N65M5
650V 7A MOSFET Transistor 278-STF8N65M5
650V 7A N-CH Power MOSFET TO-220FP Product overview: STF8N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF8N65M5 can be used for catalog matching and distributor lookup.

650V 7A N-CH Power MOSFET TO-220FP Product overview: STF8N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF8N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 650V, 7A, To-220Fp; Channel Type Stmicroelectronics - 21T4001 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 7A, To-220Fp; Channel Type Stmicroelectronics
21T4001
Mosfet, N Channel, 650V, 7A, To-220Fp; Channel Type Stmicroelectronics 21T4001
MOSFET, N CHANNEL, 650V, 7A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 7A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF8N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF8N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF8N65M5
MOSFET N-CH 650V 7A TO220FP

MOSFET N-CH 650V 7A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.56 Ohm 7A MDmesh M5 PWR MO

MOSFET N-Ch 650V 0.56 Ohm 7A MDmesh M5 PWR MO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-11398-5-ND 083811-STF8N65M5 278-STF8N65M5 21T4001 STF8N65M5 STF8N65M5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF8N65M5 650V 7A MOSFET Transistor Mosfet, N Channel, 650V, 7A, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-3; TO-220 TO-220; TO-220-3 Full Pack
V(BR)DSS 650 volts 650 volts
PD 25000 milliwatts 25000 milliwatts
Unlock Full Specs
to access all available technical data