STMicroelectronics, Inc. 3A 30V Bipolar Transistor STF826

Description
3A, 30V, PNP, Si, POWER TRANSISTOR, ROHS COMPLIANT PACKAGE-4 Product overview: STF826 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STF826 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, 30V, PNP, Si, POWER TRANSISTOR, ROHS COMPLIANT PACKAGE-4 Product overview: STF826 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STF826 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 30V Bipolar Transistor
276-STF826
3A 30V Bipolar Transistor 276-STF826
3A, 30V, PNP, Si, POWER TRANSISTOR, ROHS COMPLIANT PACKAGE-4 Product overview: STF826 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STF826 can be used for catalog matching and distributor lookup.

3A, 30V, PNP, Si, POWER TRANSISTOR, ROHS COMPLIANT PACKAGE-4 Product overview: STF826 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STF826 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - STF826 - 1102979-STF826 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STF826
1102979-STF826
TRANSISTORS - Transistors (BJT) - Single - STF826 1102979-STF826
Manufacturer: STMicroelectronics Win Source Part Number: 1102979-STF826 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.1V @ 150mA, 3A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 100 @ 100mA, 2V Maximum Power Dissipation: 1.4W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102979-STF826
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.1V @ 150mA, 3A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 100 @ 100mA, 2V
Maximum Power Dissipation: 1.4W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STF826 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STF826
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STF826
TRANS PNP 30V 3A SOT89-3

TRANS PNP 30V 3A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-STF826 1102979-STF826 STF826
Product Name 3A 30V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - STF826 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
IC(max) 3000 milliamps 3000 milliamps
VCEO 30 volts 30 volts
VCBO 60 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847AW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details