STMicroelectronics TRANSISTORS - Transistors (BJT) - Single - STF817A STF817A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 111461-STF817A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: STF817A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 1A, 2V Maximum Power Dissipation: 1.4W Alternative Parts (Cross-Reference): BCX53-16; BCX53-16-TP; BCX53 TR PBFREE; BCX53 BK PBFREE; Introduction Date: March 08, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 111461-STF817A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: STF817A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 1A, 2V Maximum Power Dissipation: 1.4W Alternative Parts (Cross-Reference): BCX53-16; BCX53-16-TP; BCX53 TR PBFREE; BCX53 BK PBFREE; Introduction Date: March 08, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - STF817A - 111461-STF817A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STF817A
111461-STF817A
TRANSISTORS - Transistors (BJT) - Single - STF817A 111461-STF817A
Manufacturer: STMicroelectronics Win Source Part Number: 111461-STF817A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: STF817A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 1A, 2V Maximum Power Dissipation: 1.4W Alternative Parts (Cross-Reference): BCX53-16; BCX53-16-TP; BCX53 TR PBFREE; BCX53 BK PBFREE; Introduction Date: March 08, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 111461-STF817A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: STF817A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 1A, 2V
Maximum Power Dissipation: 1.4W
Alternative Parts (Cross-Reference): BCX53-16; BCX53-16-TP; BCX53 TR PBFREE; BCX53 BK PBFREE;
Introduction Date: March 08, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 111461-STF817A
Product Name TRANSISTORS - Transistors (BJT) - Single - STF817A
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details
Translators, Level Shifters - 1727-8627-6-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Translators, Level Shifters - MAX3372EEBL - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details