N-Channel 950V 7.2A (Tc) 35W (Tc) Through Hole TO-220FP
N-Channel 950V 7.2A 1.35R Power MOSFET TO-220 Product overview: STF7N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 7.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 7.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N95K3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 950V 7.2A TO220FP
MOSFET N-CH 950V 7.2A TO220FP
MOSFET N-CHANNEL 950 V 1.1 7.2 A TO-220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-12588-5-ND | 278-STF7N95K3 | STF7N95K3 | STF7N95K3 | STF7N95K3 |
| Product Name | Single FETs, MOSFETs | N-Channel 950V 7.2A TO-220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | ||
| PD | 35000 milliwatts | 35000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |