STMicroelectronics, Inc. N-Channel 900 V 0.72 Ohm 7 A MOSFET Transistor STF7N90K5

Description
N-channel 900 V, 0.72 Ohm typ., 7 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF7N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.72 Ohm, 7 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.72 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N90K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 900 V, 0.72 Ohm typ., 7 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF7N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.72 Ohm, 7 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.72 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N90K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 900 V 0.72 Ohm 7 A MOSFET Transistor
278-STF7N90K5
N-Channel 900 V 0.72 Ohm 7 A MOSFET Transistor 278-STF7N90K5
N-channel 900 V, 0.72 Ohm typ., 7 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF7N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.72 Ohm, 7 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.72 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N90K5 can be used for catalog matching and distributor lookup.

N-channel 900 V, 0.72 Ohm typ., 7 A MDmesh K5 Power MOSFET in a TO-220FP package Product overview: STF7N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.72 Ohm, 7 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.72 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STF7N90K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-17080-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17080-ND
Single FETs, MOSFETs 497-17080-ND
N-Channel 900V 7A (Tc) 25W Through Hole TO-220FP

N-Channel 900V 7A (Tc) 25W Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N90K5 - 795608-STF7N90K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N90K5
795608-STF7N90K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N90K5 795608-STF7N90K5
Manufacturer: STMicroelectronics Win Source Part Number: 795608-STF7N90K5 Series: MDmesh K5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET FET Feature: Current Sensing Current - Continuous Drain (Id) @ 25°C: 7A Family Name: STF7N90K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220FP Channel Type Type: N Drain Source Voltage: 900V Vgs(th) (Maximum) @ Id: 5V @ 100μA Vgs (Maximum): ±30V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 795608-STF7N90K5
Series: MDmesh K5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
FET Feature: Current Sensing
Current - Continuous Drain (Id) @ 25°C: 7A
Family Name: STF7N90K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220FP
Channel Type Type: N
Drain Source Voltage: 900V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Vgs (Maximum): ±30V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STF7N90K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STF7N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STF7N90K5
MOSFET N-CH 900V 7A TO220FP

MOSFET N-CH 900V 7A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 900 V, 0.72 Ohm typ., 7 A MDmesh K5 Power MOSFET in a TO-220FP package

MOSFET N-channel 900 V, 0.72 Ohm typ., 7 A MDmesh K5 Power MOSFET in a TO-220FP package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STF7N90K5 497-17080-ND 795608-STF7N90K5 STF7N90K5 STF7N90K5
Product Name N-Channel 900 V 0.72 Ohm 7 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STF7N90K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers